OMEGA ENGINEERING, INC.
PHE-1311-12 -- GP GEL FILLED OMEGA
OMEGA Engineering, Inc.
Gp Gel Filled Omega
PHE-1311-12
Description
GP GEL FILLED
Description
GP GEL FILLED
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8693 |
|
Product Name
|
Gp Gel Filled Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
160 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details