OMEGA ENGINEERING, INC.
PGT-85L-5000 -- PRESSURE GAUGE 5000 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge 5000 Psi Omega
PGT-85L-5000
Description
PRESSURE GAUGE 5000 PSI
Description
PRESSURE GAUGE 5000 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8655 |
|
Product Name
|
Pressure Gauge 5000 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10500 SCFM (17847 m³/hr)
Maximum Sound Level
83 dbA
View Details