OMEGA ENGINEERING, INC.
PGT-85B-400 -- PRESSURE GAUGE, 400 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 400 Psi Omega
PGT-85B-400
Description
PRESSURE GAUGE, 400 PSI
Description
PRESSURE GAUGE, 400 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8641 |
|
Product Name
|
Pressure Gauge, 400 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.01 SCFM (76.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details