OMEGA ENGINEERING, INC.
PGT-85B-1000 -- PRESSURE GAUGE, 1000 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 1000 Psi Omega
PGT-85B-1000
Description
PRESSURE GAUGE, 1000 PSI
Description
PRESSURE GAUGE, 1000 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8637 |
|
Product Name
|
Pressure Gauge, 1000 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
203 SCFM (345 m³/hr)
Blower/Fan Type
Axial Fan
View Details