OMEGA Engineering, Inc. Pressure Gauge, 30Vac & 150Psi Omega PGT-60L-30V/150

Description
PRESSURE GAUGE, 30VAC & 150PSI
Description
PRESSURE GAUGE, 30VAC & 150PSI

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge, 30Vac & 150Psi Omega - 55AH8623 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Gauge, 30Vac & 150Psi Omega
55AH8623
Pressure Gauge, 30Vac & 150Psi Omega 55AH8623
PRESSURE GAUGE, 30VAC & 150PSI

PRESSURE GAUGE, 30VAC & 150PSI

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH8623
Product Name Pressure Gauge, 30Vac & 150Psi Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
50x50x10mm, 24 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers