OMEGA ENGINEERING, INC.
PGT-60L-3000 -- PRESSURE GAUGE, 3000PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 3000Psi Omega
PGT-60L-3000
Description
PRESSURE GAUGE, 3000PSI
Description
PRESSURE GAUGE, 3000PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8631 |
|
Product Name
|
Pressure Gauge, 3000Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10800 SCFM (18357 m³/hr)
Maximum Sound Level
86 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
86.96 SCFM (148 m³/hr)
Blower/Fan Type
Axial Fan
View Details