OMEGA ENGINEERING, INC.
PGT-60L-1500 -- PRESSURE GAUGE, 1500PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 1500Psi Omega
PGT-60L-1500
Description
PRESSURE GAUGE, 1500PSI
Description
PRESSURE GAUGE, 1500PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8613 |
|
Product Name
|
Pressure Gauge, 1500Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
248 SCFM (421 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 SCFM (374 m³/hr)
Maximum Sound Level
57.3 dbA
View Details