OMEGA ENGINEERING, INC.
PGT-60B-1500 -- PRESSURE GAUGE, 1500 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 1500 Psi Omega
PGT-60B-1500
Description
PRESSURE GAUGE, 1500 PSI
Description
PRESSURE GAUGE, 1500 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8581 |
|
Product Name
|
Pressure Gauge, 1500 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15900 SCFM (27026 m³/hr)
Maximum Sound Level
80 dbA
View Details