OMEGA ENGINEERING, INC.
PGT-45L-5000 -- PRESSURE GAUGE, 5000 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 5000 Psi Omega
PGT-45L-5000
Description
PRESSURE GAUGE, 5000 PSI
Description
PRESSURE GAUGE, 5000 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8568 |
|
Product Name
|
Pressure Gauge, 5000 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
297 SCFM (505 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65.7 SCFM (112 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details