OMEGA ENGINEERING, INC.
PGT-45L-400 -- PRESSURE GAUGE OMEGA
OMEGA Engineering, Inc.
Pressure Gauge Omega
PGT-45L-400
Description
PRESSURE GAUGE
Description
PRESSURE GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8567 |
|
Product Name
|
Pressure Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
11.71 inch (297 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6080 SCFM (10334 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Maximum Air Flow
2.2 SCFM (3.74 m³/hr)
Maximum Sound Level
19 dbA
Nominal Voltage
5 volts
View Details
2 suppliers