OMEGA ENGINEERING, INC.
PGT-45B-1500 -- PRESSURE GAUGE, 1500PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 1500Psi Omega
PGT-45B-1500
Description
PRESSURE GAUGE, 1500PSI
Description
PRESSURE GAUGE, 1500PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8527 |
|
Product Name
|
Pressure Gauge, 1500Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
122 SCFM (208 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1295 to ? in H2O (0.2420 to ? Torr)
Maximum Sound Level
32.8 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details