OMEGA ENGINEERING, INC.
PGT-30L-200 -- PRESSURE GAUGE, 200PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 200Psi Omega
PGT-30L-200
Description
PRESSURE GAUGE, 200PSI
Description
PRESSURE GAUGE, 200PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8510 |
|
Product Name
|
Pressure Gauge, 200Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.4591 SCFM (0.7803 m³/hr)
Maximum Static Pressure
0.0670 in H2O (0.1252 Torr)
View Details