OMEGA ENGINEERING, INC.
PGS-35L-6000 -- PRESSURE GAUGE 6000PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge 6000Psi Omega
PGS-35L-6000
Description
PRESSURE GAUGE 6000PSI
Description
PRESSURE GAUGE 6000PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8500 |
|
Product Name
|
Pressure Gauge 6000Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.77 SCFM (11.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details