OMEGA ENGINEERING, INC.
PGS-35L-600 -- PRESSURE GAUGE, 600PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 600Psi Omega
PGS-35L-600
Description
PRESSURE GAUGE, 600PSI
Description
PRESSURE GAUGE, 600PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8498 |
|
Product Name
|
Pressure Gauge, 600Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6400 SCFM (10878 m³/hr)
Maximum Sound Level
94 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
25.90 inch (658 mm)
View Details