OMEGA ENGINEERING, INC.
PGS-35L-3000 -- PRESSURE GAUGE, 3000PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 3000Psi Omega
PGS-35L-3000
Description
PRESSURE GAUGE, 3000PSI
Description
PRESSURE GAUGE, 3000PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8488 |
|
Product Name
|
Pressure Gauge, 3000Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.5100 in H2O (0.9528 Torr)
View Details