OMEGA ENGINEERING, INC.
PGS-35L-0/10BAR -- PRESS GAUGE 0-10 BAR OMEGA
OMEGA Engineering, Inc.
Press Gauge 0-10 Bar Omega
PGS-35L-0/10BAR
Description
PRESS GAUGE 0-10 BAR
Description
PRESS GAUGE 0-10 BAR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8450 |
|
Product Name
|
Press Gauge 0-10 Bar Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
590 SCFM (1002 m³/hr)
Running Current
0.2400 amps
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
23 to 18 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details