OMEGA ENGINEERING, INC.
PGS-35B-7500 -- PRESSURE GAUGE, 7500PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 7500Psi Omega
PGS-35B-7500
Description
PRESSURE GAUGE, 7500PSI
Description
PRESSURE GAUGE, 7500PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8443 |
|
Product Name
|
Pressure Gauge, 7500Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
195 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details