OMEGA ENGINEERING, INC.
PGS-35B-6000 -- PRESSURE GAUGE, 6000PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 6000Psi Omega
PGS-35B-6000
Description
PRESSURE GAUGE, 6000PSI
Description
PRESSURE GAUGE, 6000PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8442 |
|
Product Name
|
Pressure Gauge, 6000Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
11.71 inch (297 mm)
View Details