OMEGA ENGINEERING, INC.
PGS-35B-1500 -- PRESSURE GAUGE, 1500PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 1500Psi Omega
PGS-35B-1500
Description
PRESSURE GAUGE, 1500PSI
Description
PRESSURE GAUGE, 1500PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8409 |
|
Product Name
|
Pressure Gauge, 1500Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
155 SCFM (263 m³/hr)
Nominal Voltage
24 volts
View Details