OMEGA ENGINEERING, INC.
PGS-25L-6000 -- PRESSURE GAUGE, 6000PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 6000Psi Omega
PGS-25L-6000
Description
PRESSURE GAUGE, 6000PSI
Description
PRESSURE GAUGE, 6000PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8391 |
|
Product Name
|
Pressure Gauge, 6000Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
338 SCFM (575 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1760 SCFM (2992 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7160 SCFM (12170 m³/hr)
Maximum Sound Level
78 dbA
View Details