OMEGA ENGINEERING, INC.
PGS-25L-1000 -- PRESSURE GAUGE, 1000PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 1000Psi Omega
PGS-25L-1000
Description
PRESSURE GAUGE, 1000PSI
Description
PRESSURE GAUGE, 1000PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8351 |
|
Product Name
|
Pressure Gauge, 1000Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40.01 SCFM (68 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details