OMEGA ENGINEERING, INC.
PGS-25B-5000 -- PRESSURE GAUGE, 5000 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 5000 Psi Omega
PGS-25B-5000
Description
PRESSURE GAUGE, 5000 PSI
Description
PRESSURE GAUGE, 5000 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8322 |
|
Product Name
|
Pressure Gauge, 5000 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details