OMEGA ENGINEERING, INC.
PGS-25B-2000 -- PRESSURE GAUGE, 2000 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 2000 Psi Omega
PGS-25B-2000
Description
PRESSURE GAUGE, 2000 PSI
Description
PRESSURE GAUGE, 2000 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8299 |
|
Product Name
|
Pressure Gauge, 2000 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details