OMEGA ENGINEERING, INC.
PGM-63L-5000PSI/350BAR -- 63MM PRESS GAUGE,PSI/BAR OMEGA
OMEGA Engineering, Inc.
63Mm Press Gauge,psi/bar Omega
PGM-63L-5000PSI/350BAR
Description
63MM PRESS GAUGE,PSI/BAR
Description
63MM PRESS GAUGE,PSI/BAR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8256 |
|
Product Name
|
63Mm Press Gauge,psi/bar Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure
0.1120 in H2O (0.2093 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
69.9 SCFM (119 m³/hr)
Maximum Static Pressure
0.9800 in H2O (1.83 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level
39.31 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details