OMEGA ENGINEERING, INC.
PGM-63L-2000PSI/140BAR -- 63MM PRESS GAUGE,PSI/BAR OMEGA
OMEGA Engineering, Inc.
63Mm Press Gauge,psi/bar Omega
PGM-63L-2000PSI/140BAR
Description
63MM PRESS GAUGE,PSI/BAR
Description
63MM PRESS GAUGE,PSI/BAR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8243 |
|
Product Name
|
63Mm Press Gauge,psi/bar Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.89 SCFM (16.81 m³/hr)
Maximum Sound Level
38 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
217 SCFM (369 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details