Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PGJ-60B-60/140 -- PRESSURE GAUGE 60PSI & 140H2O OMEGA
OMEGA Engineering, Inc.
Pressure Gauge 60Psi & 140h2O Omega
PGJ-60B-60/140
Description
PRESSURE GAUGE 60PSI & 140"H2O
Newark, An Avnet Company
Done
Description
PRESSURE GAUGE 60PSI & 140"H2O
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Pressure Gauge 60Psi & 140h2O Omega
55AH8154
Pressure Gauge 60Psi & 140h2O Omega
55AH8154
PRESSURE GAUGE 60PSI & 140"H2O
PRESSURE GAUGE 60PSI & 140"H2O
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
55AH8154
Product Name
Pressure Gauge 60Psi & 140h2O Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Fan Accessories Qualtek Electronics
8212
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Rosenberg USA
Axial Fan
125XS
Specs
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
199 SCFM (339 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C4020M05BPLP1b-5
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level
19.3 dbA
View Details
STEGO
Ptc Heater, 13W, Ac/dc 12-30 V, 60Mm, Cable 255Mm, W/tab Receptacle Termination Rohs Compliant Stego
01610.0-03
Specs
Application
Industrial/Commercial Fans and Blowers
View Details