OMEGA ENGINEERING, INC.
PGJ-60B-30V -- PRESSURE GAUGE, 30VAC OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 30Vac Omega
PGJ-60B-30V
Description
PRESSURE GAUGE, 30VAC
Description
PRESSURE GAUGE, 30VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8145 |
|
Product Name
|
Pressure Gauge, 30Vac Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
127 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers