OMEGA ENGINEERING, INC.
PGH-45B-800 -- PRESSURE GAUGE OMEGA
OMEGA Engineering, Inc.
Pressure Gauge Omega
PGH-45B-800
Description
PRESSURE GAUGE
Description
PRESSURE GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8047 |
|
Product Name
|
Pressure Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
52.95 SCFM (90 m³/hr)
Nominal Power
3 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3.3 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details