OMEGA ENGINEERING, INC.
PGC-20L-400 -- PRESSURE GAUGE, 400 PSI OMEGA
OMEGA Engineering, Inc.
Pressure Gauge, 400 Psi Omega
PGC-20L-400
Description
PRESSURE GAUGE, 400 PSI
Description
PRESSURE GAUGE, 400 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH7929 |
|
Product Name
|
Pressure Gauge, 400 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
78.41 SCFM (133 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level
34.38 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure
0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers