OMEGA ENGINEERING, INC.
PGC-20L-200 -- 2 GAUGE,LOWER-200 PSI OMEGA
OMEGA Engineering, Inc.
2 Gauge,lower-200 Psi Omega
PGC-20L-200
Description
2" GAUGE,LOWER-200 PSI
Description
2" GAUGE,LOWER-200 PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH7922 |
|
Product Name
|
2 Gauge,lower-200 Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Maximum Sound Level
43 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details