OMEGA ENGINEERING, INC.
PFT2CPL-2K -- HERMETIC FEEDTHRU OMEGA
OMEGA Engineering, Inc.
Hermetic Feedthru Omega
PFT2CPL-2K
Description
HERMETIC FEEDTHRU
Description
HERMETIC FEEDTHRU
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH7885 |
|
Product Name
|
Hermetic Feedthru Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
24 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.9 SCFM (37.22 m³/hr)
Maximum Sound Level
50 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage
24 volts
View Details