OMEGA Engineering, Inc. Data Acquisition Omega PET-7026-CR

Description
Data Acquisition: Serial Data Acquisition Systems
Description
Data Acquisition: Serial Data Acquisition Systems

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Omega - 55AH7860 - Newark, An Avnet Company
Chicago, IL, United States
Data Acquisition Omega
55AH7860
Data Acquisition Omega 55AH7860
Data Acquisition: Serial Data Acquisition Systems

Data Acquisition: Serial Data Acquisition Systems

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH7860
Product Name Data Acquisition Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details