Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters PAXTM100

Description
COUNTER LED 6 CHAR 85-250V PANEL
Request a Quote Datasheet
Description
COUNTER LED 6 CHAR 85-250V PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC403-ND
Panel Meters - Counters, Hour Meters RLC403-ND
COUNTER LED 6 CHAR 85-250V PANEL

COUNTER LED 6 CHAR 85-250V PANEL

Buy Now Datasheet
1/8 Din Digital Panel Meter; Product Range Red Lion Controls - 30M3224 - Newark, An Avnet Company
Chicago, IL, United States
1/8 Din Digital Panel Meter; Product Range Red Lion Controls
30M3224
1/8 Din Digital Panel Meter; Product Range Red Lion Controls 30M3224
1/8 DIN DIGITAL PANEL METER; Product Range:PAXTM Series; Timer Functions:Preset; Time Min:-; Time Max:-; No. of Timing Ranges:23Ranges; No. of Digits:6; Timer Output:1 Changeover Relay; Supply Voltage Max:250VAC RoHS Compliant: NA

1/8 DIN DIGITAL PANEL METER; Product Range:PAXTM Series; Timer Functions:Preset; Time Min:-; Time Max:-; No. of Timing Ranges:23Ranges; No. of Digits:6; Timer Output:1 Changeover Relay; Supply Voltage Max:250VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number RLC403-ND 30M3224
Product Name Panel Meters - Counters, Hour Meters 1/8 Din Digital Panel Meter; Product Range Red Lion Controls
Operating Temperature 14 to 122 F (-10 to 50 C)
Instrument Type Timer Timer
Technology Electronic Electronic
Direction Up Count
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 24V; Product Range Finder - 08X7295 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Time Switches - 7204394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Programmable Engineering Units
Instrument Type Timer
Technology Electronic
View Details