Red Lion Controls, Inc. Rate Counter; No. Of Digits / Alpha Red Lion Controls PAXR0010

Description
RATE COUNTER; No. of Digits / Alpha:6; Digit Height:0.56"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes
Datasheet
Description
RATE COUNTER; No. of Digits / Alpha:6; Digit Height:0.56"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Counter; No. Of Digits / Alpha Red Lion Controls - 84K7511 - Newark, An Avnet Company
Chicago, IL, United States
Rate Counter; No. Of Digits / Alpha Red Lion Controls
84K7511
Rate Counter; No. Of Digits / Alpha Red Lion Controls 84K7511
RATE COUNTER; No. of Digits / Alpha:6; Digit Height:0.56"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

RATE COUNTER; No. of Digits / Alpha:6; Digit Height:0.56"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 84K7511
Product Name Rate Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8826976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details