TACHOMETER LED 6 CHAR 115/230V
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:10VDC; Supply Voltage Max:16VDC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Digital Counters |
| Product Number | 4661249 | RLC103-ND | 84K7504 |
| Product Name | Counters | Panel Meters - Counters, Hour Meters | Multifunction Counter; No. Of Digits / Alpha Red Lion Controls |
| Direction | Bi-directional | Up Count | |
| Functions | Time Meter / Indicator (Clocks) | Ratemeters (Tachometers) | |
| Display Type | Led | LED | |
| Number of Digits | 6 | ||
| Digit Height | 0.5512 inches (14 mm) | 0.5600 inches (14.22 mm) | 0.5591 inches (14.2 mm) |