TACHOMETER LED 6 CHAR 24V PNL MT
COUNTER, DIGITAL, 6DIGIT, 24VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Digital Counters |
| Product Number | RLC386-ND | 1959181 | 28W2847 |
| Product Name | Panel Meters - Counters, Hour Meters | Counters | Counter, Digital, 6Digit, 24Vac; No. Of Digits / Alpha Red Lion Controls |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to ? F (0 to ? C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | ||
| Functions | Count Totalizer; Ratemeters (Tachometers) | Ratemeters (Tachometers); Time Meter / Indicator (Clocks) | |
| Reset | Remote; Manual | ||
| Display Type | LED | Led |