Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters PAXCK000

Description
COUNTER LED 6 CHAR 85-250V PANEL
Request a Quote Datasheet
Description
COUNTER LED 6 CHAR 85-250V PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC371-ND
Panel Meters - Counters, Hour Meters RLC371-ND
COUNTER LED 6 CHAR 85-250V PANEL

COUNTER LED 6 CHAR 85-250V PANEL

Buy Now Datasheet
Timer; Red, Sunlight Readable; 0.56 in.; 18 VA; 85 to 250 VAC; 2300 V (RMS) - 70031198 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer; Red, Sunlight Readable; 0.56 in.; 18 VA; 85 to 250 VAC; 2300 V (RMS)
70031198
Timer; Red, Sunlight Readable; 0.56 in.; 18 VA; 85 to 250 VAC; 2300 V (RMS) 70031198
The PAX TM/CK offer many features and performance capabilities to suit a wide range of industrial applications. Both can function as an elapsed timer, or preset timer, while the PAXCK also offers real-time clock and date capabilities. By using two separate signal inputs and 23 selectable timer ranges, the meters can be programmed to meet most any timing application. With the addition of a plug-in set-point card, they easily become a dual- or quad-output preset timer. Features: Sunlight Readable LED Display Elapsed Timer with Preset Capability Four Separate Displays: Timer, Counter, Real-Time Clock and Date Cycle Counting Capability Programmable Function Keys/User Inputs Four Set-Point Alarm Outputs (with Plug-In Card) Communications and Bus Capabilities (with Plug-In Card) PC Software Available for Meter Configuration (www.redlion.net) NEMA 4X/IP 65

The PAX TM/CK offer many features and performance capabilities to suit a wide range of industrial applications. Both can function as an elapsed timer, or preset timer, while the PAXCK also offers real-time clock and date capabilities. By using two separate signal inputs and 23 selectable timer ranges, the meters can be programmed to meet most any timing application. With the addition of a plug-in set-point card, they easily become a dual- or quad-output preset timer.
Features:

  • Sunlight Readable LED Display
  • Elapsed Timer with Preset Capability
  • Four Separate Displays: Timer, Counter, Real-Time Clock and Date
  • Cycle Counting Capability
  • Programmable Function Keys/User Inputs
  • Four Set-Point Alarm Outputs (with Plug-In Card)
  • Communications and Bus Capabilities (with Plug-In Card)
  • PC Software Available for Meter Configuration (www.redlion.net)
  • NEMA 4X/IP 65
Supplier's Site
Timer/Counter - 214007 - Radwell International
Willingboro, NJ, United States
Timer/Counter
214007
Timer/Counter 214007
TIMER/REAL TIME CLOCK, PANEL METER, PAX, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 999999, UP TO 4 SEPARATE DISPLAYS, 85-250 VAC, 50/60 HZ, 18 VA. FREE 2 YEAR RADWELL WARRANTY

TIMER/REAL TIME CLOCK, PANEL METER, PAX, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 999999, UP TO 4 SEPARATE DISPLAYS, 85-250 VAC, 50/60 HZ, 18 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Digital Counters Digital Timers Electromechanical Timers
Product Number RLC371-ND 70031198 214007
Product Name Panel Meters - Counters, Hour Meters Timer; Red, Sunlight Readable; 0.56 in.; 18 VA; 85 to 250 VAC; 2300 V (RMS) Timer/Counter
Operating Temperature 32 to 122 F (0 to 50 C) 32 to ? F (0 to ? C)
Direction Up Count
Reset Remote; Manual
Display Type LED LED
Digit Height 0.5600 inches (14.22 mm) 0.5600 inches (14.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 7204394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Programmable Engineering Units
Instrument Type Timer
Technology Electronic
View Details