Red Lion Controls, Inc. Counter, 1/8 DIN, 6 Digit .56" Red LED Display, Power: 85-250 VAC PAXC0000

Description
The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package. PAXC Features Sunlight Readable LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User Inputs NEMA 4X/IP65 Four Set-Point Alarm Outputs (With Plug-In Card)
Description
The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package. PAXC Features Sunlight Readable LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User Inputs NEMA 4X/IP65 Four Set-Point Alarm Outputs (With Plug-In Card)

Suppliers

Company
Product
Description
Supplier Links
Counter, 1/8 DIN, 6 Digit .56
Fort Worth, TX, USA
Counter, 1/8 DIN, 6 Digit .56" Red LED Display, Power: 85-250 VAC
70031195
Counter, 1/8 DIN, 6 Digit .56" Red LED Display, Power: 85-250 VAC 70031195
The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package. PAXC Features Sunlight Readable LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User Inputs NEMA 4X/IP65 Four Set-Point Alarm Outputs (With Plug-In Card)

The PAX Digital Input Panel meter offers many features and performance capabilities to suit a wide range of industrial applications. This meter is available in three different models, one which offers both counting and rate in the same package.
PAXC Features

  • Sunlight Readable LED Display
  • Up to 3 Count Displays
  • Programmable Scale Factors
  • Programmable Function Keys/User Inputs
  • NEMA 4X/IP65
  • Four Set-Point Alarm Outputs (With Plug-In Card)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70031195
Product Name Counter, 1/8 DIN, 6 Digit .56" Red LED Display, Power: 85-250 VAC
Operating Temperature 32 to ? F (0 to ? C)
Minimum Time Setting -3.60E11 seconds
Maximum Time Setting 1.00E8 hours
All Time Ranges 0+/-99999999
Display Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Counters - 8966973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details