OMEGA Engineering, Inc. Pressure Sensor, 5 Bar Abs., 0,1% Out 0Omega PAA33X-V-5

Description
PRESSURE SENSOR, 5 BAR ABS., 0,1% OUT 0
Description
PRESSURE SENSOR, 5 BAR ABS., 0,1% OUT 0

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5 Bar Abs., 0,1% Out 0Omega - 55AH7698 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5 Bar Abs., 0,1% Out 0Omega
55AH7698
Pressure Sensor, 5 Bar Abs., 0,1% Out 0Omega 55AH7698
PRESSURE SENSOR, 5 BAR ABS., 0,1% OUT 0

PRESSURE SENSOR, 5 BAR ABS., 0,1% OUT 0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH7698
Product Name Pressure Sensor, 5 Bar Abs., 0,1% Out 0Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 800 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 31.50 inch (800 mm)
View Details
Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details