OMEGA ENGINEERING, INC.
P72F-3AC-PFA -- VALVES OMEGA
OMEGA Engineering, Inc.
Valves Omega
P72F-3AC-PFA
Description
Valves: Accessories
Description
Valves: Accessories
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH8332 |
|
Product Name
|
Valves Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details