OMEGA ENGINEERING, INC.
P72F-3AC-PAA -- VALVES OMEGA
OMEGA Engineering, Inc.
Valves Omega
P72F-3AC-PAA
Description
Valves: Accessories
Description
Valves: Accessories
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH8331 |
|
Product Name
|
Valves Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
83 dbA
View Details