Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLAIN BEARINGS AND SLEEVE BEARINGS
OMEGA ENGINEERING, INC.
P13-31 -- BUSHING
OMEGA Engineering, Inc.
Bushing
P13-31
Description
BUSHING BRASS. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
BUSHING BRASS. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Bushing
44619616
Bushing
44619616
BUSHING BRASS. FREE 2 YEAR RADWELL WARRANTY
BUSHING BRASS. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Plain Bearings and Sleeve Bearings
Product Number
44619616
Product Name
Bushing
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
IRR: Inner Ring Races
IRR-5-1/2
Specs
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
5.5000 inch (139.70 mm)
View Details
Waukesha Bearings
Custom Tilt Pad Fluid Film Journal Bearings
Flexure Pivot
Specs
Bushing Type
Sleeve; Flanged
View Details
GGB
DU Cylindrical Bushes - Inch Size
0508DU
Specs
Bushing Type
Sleeve
Design Units
Metric
Shaft OD
0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
RS Components, Ltd.
Plain Bushes
528095
Specs
Bushing Type
Sleeve
Bearing Surface
Oil Retaining Tin Bronze
View Details