Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
P001605 -- *>SHELL SUB-MICRO 9MM 3-PIN/GN OMEGA
OMEGA Engineering, Inc.
*>Shell Sub-Micro 9Mm 3-Pin/gn Omega
P001605
Description
*>SHELL SUB-MICRO 9MM 3-PIN/GN
Newark, An Avnet Company
Done
Description
*>SHELL SUB-MICRO 9MM 3-PIN/GN
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
*>Shell Sub-Micro 9Mm 3-Pin/gn Omega
57AH8092
*>Shell Sub-Micro 9Mm 3-Pin/gn Omega
57AH8092
*>SHELL SUB-MICRO 9MM 3-PIN/GN
*>SHELL SUB-MICRO 9MM 3-PIN/GN
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
57AH8092
Product Name
*>Shell Sub-Micro 9Mm 3-Pin/gn Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Axial Fans
1442030
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.47 SCFM (2.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Type 7F.31 - Reverse flow filter fan
7F3182303100
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Rosenberg USA
Backward Curved Fan
UNO675004D
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5500 SCFM (9348 m³/hr)
Maximum Sound Level
84 dbA
View Details
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
PF67000T12BKSL4
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details