OMEGA ENGINEERING, INC.
P-G1/2-A-TS-1 -- RTD, PIPE PLUG PROBE OMEGA
OMEGA Engineering, Inc.
Rtd, Pipe Plug Probe Omega
P-G1/2-A-TS-1
Description
RTD, PIPE PLUG PROBE
Description
RTD, PIPE PLUG PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH7054 |
|
Product Name
|
Rtd, Pipe Plug Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
72 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3.3 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details