OMEGA Engineering, Inc. Finstrip 3100W Omega OTF-383/240

Description
FINSTRIP - 3100W
Description
FINSTRIP - 3100W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 3100W Omega - 55AH6951 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 3100W Omega
55AH6951
Finstrip 3100W Omega 55AH6951
FINSTRIP - 3100W

FINSTRIP - 3100W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6951
Product Name Finstrip 3100W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details