OMEGA Engineering, Inc. Finstrip 2350W Omega OTF-302/240

Description
FINSTRIP - 2350W
Description
FINSTRIP - 2350W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 2350W Omega - 55AH6936 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 2350W Omega
55AH6936
Finstrip 2350W Omega 55AH6936
FINSTRIP - 2350W

FINSTRIP - 2350W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6936
Product Name Finstrip 2350W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details