OMEGA Engineering, Inc. Finstrip 1500W Omega OTF-2501/240

Description
FINSTRIP - 1500W
Description
FINSTRIP - 1500W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 1500W Omega - 55AH6922 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 1500W Omega
55AH6922
Finstrip 1500W Omega 55AH6922
FINSTRIP - 1500W

FINSTRIP - 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6922
Product Name Finstrip 1500W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Maximum Sound Level 36 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details