OMEGA ENGINEERING, INC.
OTF-242/240 -- FINSTRIP 1800W OMEGA
OMEGA Engineering, Inc.
Finstrip 1800W Omega
OTF-242/240
Description
FINSTRIP - 1800W
Description
FINSTRIP - 1800W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6918 |
|
Product Name
|
Finstrip 1800W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8400 SCFM (14278 m³/hr)
Maximum Sound Level
84 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
107 SCFM (182 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details