OMEGA Engineering, Inc. Finstrip 2200W Omega OTF-2402/240

Description
FINSTRIP - 2200W
Description
FINSTRIP - 2200W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 2200W Omega - 55AH6915 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 2200W Omega
55AH6915
Finstrip 2200W Omega 55AH6915
FINSTRIP - 2200W

FINSTRIP - 2200W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6915
Product Name Finstrip 2200W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details