OMEGA ENGINEERING, INC.
OTF-2107/240 -- FINSTRIP 750W OMEGA
OMEGA Engineering, Inc.
Finstrip 750W Omega
OTF-2107/240
Description
FINSTRIP - 750W
Description
FINSTRIP - 750W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6911 |
|
Product Name
|
Finstrip 750W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
172 SCFM (292 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details